multicomp PRO Circular Conn, R/a Rcpt, 5Pos, Th; Product Range Multicomp Pro MCP-P1SRG05PRGG

Description
CIRCULAR CONN, R/A RCPT, 5POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 5POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 5Pos, Th; Product Range Multicomp Pro - 61AK8137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 5Pos, Th; Product Range Multicomp Pro
61AK8137
Circular Conn, R/a Rcpt, 5Pos, Th; Product Range Multicomp Pro 61AK8137
CIRCULAR CONN, R/A RCPT, 5POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

CIRCULAR CONN, R/A RCPT, 5POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8137
Product Name Circular Conn, R/a Rcpt, 5Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details