multicomp PRO Circular Conn, R/a Rcpt, 4Pos, Th; Product Range Multicomp Pro MCP-P1SRG04PRGG

Description
CIRCULAR CONN, R/A RCPT, 4POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 4POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 4Pos, Th; Product Range Multicomp Pro - 61AK8134 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 4Pos, Th; Product Range Multicomp Pro
61AK8134
Circular Conn, R/a Rcpt, 4Pos, Th; Product Range Multicomp Pro 61AK8134
CIRCULAR CONN, R/A RCPT, 4POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

CIRCULAR CONN, R/A RCPT, 4POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8134
Product Name Circular Conn, R/a Rcpt, 4Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details