multicomp PRO Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro MCP-P1PG06SG52B

Description
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet
Description
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro - 61AK8120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro
61AK8120
Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro 61AK8120
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass

CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8120
Product Name Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details