multicomp PRO Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro MCP-P1PG03SGG52

Description
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet
Description
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro - 61AK8113 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro
61AK8113
Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro 61AK8113
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass

CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8113
Product Name Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data