The Circular Connector Plug, 3Pos, Solder (part number 61AK8114) from the Multicomp Pro range features a plastic housing with an IP50 rating, suitable for environments where dust protection is required but not water immersion. The connector is designed for cable mounting and includes three solder pin contacts made of brass with gold plating, ensuring good conductivity and corrosion resistance. It has a voltage rating of 250V and a current rating that varies based on the specific configuration, with a maximum of 20A for the 2-pin version. The operating temperature range is from -55°C to +118°C, making it suitable for a variety of applications. The connector is rated for a minimum electrical life of 1,000 cycles, providing durability for repeated use. Engineers should consider this connector for projects requiring reliable electrical connections in moderate environmental conditions.
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61AK8114 |
| Product Name | Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro |
| Connector Type | Circular / Cylindrical Connectors |