multicomp PRO Circular Conn, Plug, 7Pos, Solder; Product Range Multicomp Pro MCP-P1FG07SGG52

Description
CIRCULAR CONN, PLUG, 7POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet
Description
CIRCULAR CONN, PLUG, 7POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 7Pos, Solder; Product Range Multicomp Pro - 61AK8105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Solder; Product Range Multicomp Pro
61AK8105
Circular Conn, Plug, 7Pos, Solder; Product Range Multicomp Pro 61AK8105
CIRCULAR CONN, PLUG, 7POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass

CIRCULAR CONN, PLUG, 7POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8105
Product Name Circular Conn, Plug, 7Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details