multicomp PRO Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro MCP-P1FG05SG52B

Description
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet
Description
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro - 61AK8102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro
61AK8102
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro 61AK8102
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass

CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8102
Product Name Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details