CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61AK8097 |
| Product Name | Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro |
| Connector Type | Circular / Cylindrical Connectors |