multicomp PRO Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro MCP-P1FG02SG52B

Description
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet
Description
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro - 61AK8096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro
61AK8096
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro 61AK8096
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass

CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8096
Product Name Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.4212 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details