multicomp PRO Circular Conn, Rcpt, 10Pos, Solder; Product Range Multicomp Pro MCP-M1RSG10S-IP67

Description
CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10Pos, Solder; Product Range Multicomp Pro - 61AK5259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Solder; Product Range Multicomp Pro
61AK5259
Circular Conn, Rcpt, 10Pos, Solder; Product Range Multicomp Pro 61AK5259
CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5259
Product Name Circular Conn, Rcpt, 10Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Circular Connector Assemblies - 1920-CNM08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details