multicomp PRO Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro MCP-M1RSG06S-IP67

Description
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro - 61AK5257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro
61AK5257
Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro 61AK5257
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5257
Product Name Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data