multicomp PRO Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro MCP-M1RS107P-IP68

Description
CIRCULAR CONN, RCPT, 7POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, RCPT, 7POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro - 61AK5265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro
61AK5265
Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro 61AK5265
CIRCULAR CONN, RCPT, 7POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 7POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5265
Product Name Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data