multicomp PRO Circular Conn, Rcpt, 6Pos, Th; Product Range Multicomp Pro MCP-M1RS106P-IP68

Description
CIRCULAR CONN, RCPT, 6POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, RCPT, 6POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 6Pos, Th; Product Range Multicomp Pro - 61AK5264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Th; Product Range Multicomp Pro
61AK5264
Circular Conn, Rcpt, 6Pos, Th; Product Range Multicomp Pro 61AK5264
CIRCULAR CONN, RCPT, 6POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 6POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5264
Product Name Circular Conn, Rcpt, 6Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details