multicomp PRO Circular Conn, Rcpt, 5Pos, Th; Product Range Multicomp Pro MCP-M1RS105P-IP68

Description
CIRCULAR CONN, RCPT, 5POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, RCPT, 5POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 5Pos, Th; Product Range Multicomp Pro - 61AK5263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Th; Product Range Multicomp Pro
61AK5263
Circular Conn, Rcpt, 5Pos, Th; Product Range Multicomp Pro 61AK5263
CIRCULAR CONN, RCPT, 5POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 5POS, TH; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5263
Product Name Circular Conn, Rcpt, 5Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle BNC Female to BNC Male, Adapter - 9239 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details