multicomp PRO Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro MCP-M1PG03S52B-IP67

Description
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull
Description
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro - 61AK5230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro
61AK5230
Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro 61AK5230
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5230
Product Name Circular Conn, Plug, 3Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products