multicomp PRO Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro MCP-M1P106S52-IP68

Description
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull
Description
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro - 61AK5249 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro
61AK5249
Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro 61AK5249
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5249
Product Name Circular Conn, Plug, 6Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details