multicomp PRO Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro MCP-M1FG05S52-IP67

Description
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro - 61AK5219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro
61AK5219
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro 61AK5219
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5219
Product Name Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details