multicomp PRO Circular Conn, Rcpt, 7Pos, Solder; Product Range Multicomp Pro MCP-M0RSG07S-IP67

Description
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 7Pos, Solder; Product Range Multicomp Pro - 61AK5202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Solder; Product Range Multicomp Pro
61AK5202
Circular Conn, Rcpt, 7Pos, Solder; Product Range Multicomp Pro 61AK5202
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5202
Product Name Circular Conn, Rcpt, 7Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details