CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61AK5210 |
| Product Name | Circular Conn, Rcpt, 5Pos, Solder; Product Range Multicomp Pro |
| Connector Type | Circular / Cylindrical Connectors |