multicomp PRO Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro MCP-M0PG02S52B-IP67

Description
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull
Description
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro - 61AK5176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro
61AK5176
Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro 61AK5176
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5176
Product Name Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers