CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:MP IP68 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61AK5188 |
| Product Name | Circular Conn, Plug, 2Pos, Solder; Product Range Multicomp Pro |
| Connector Type | Circular / Cylindrical Connectors |