multicomp PRO Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro MCP-M0FG05S52-IP67

Description
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Description
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro - 61AK5169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro
61AK5169
Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro 61AK5169
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:MP IP67 Metal Push Pull Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK5169
Product Name Circular Conn, Plug, 5Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - 222S30M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details