OSCILLATOR, 25MHZ, 7 X 5MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 25R4156 |
| Product Name | Oscillator, 25Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 25 MHz |