multicomp PRO Oscillator, 20Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro MCOT7200005V00000RA

Description
OSCILLATOR, 20MHZ, 7 X 5MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 20MHZ, 7 X 5MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 20Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro - 56P2804 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro
56P2804
Oscillator, 20Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro 56P2804
OSCILLATOR, 20MHZ, 7 X 5MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes

OSCILLATOR, 20MHZ, 7 X 5MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:OT7 Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56P2804
Product Name Oscillator, 20Mhz, 7 X 5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - P8253-5 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details