multicomp PRO Inductor, 390Nh, 575Ma, 10%; Inductance Multicomp Pro MCNL453232-R39M

Description
INDUCTOR, 390NH, 575MA, 10%; Inductance:390nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:150MHz; DC Current Rating:575mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 390NH, 575MA, 10%; Inductance:390nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:150MHz; DC Current Rating:575mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 390Nh, 575Ma, 10%; Inductance Multicomp Pro - 74R9942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Nh, 575Ma, 10%; Inductance Multicomp Pro
74R9942
Inductor, 390Nh, 575Ma, 10%; Inductance Multicomp Pro 74R9942
INDUCTOR, 390NH, 575MA, 10%; Inductance:390nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:150MHz; DC Current Rating:575mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 390NH, 575MA, 10%; Inductance:390nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:150MHz; DC Current Rating:575mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9942
Product Name Inductor, 390Nh, 575Ma, 10%; Inductance Multicomp Pro
Inductance Range 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details