multicomp PRO Inductor, 680Uh, 50Ma, 10% Rohs Compliant Multicomp Pro MCNL453232-681K

Description
INDUCTOR, 680UH, 50MA, 10% ROHS COMPLIANT: YES
Datasheet
Description
INDUCTOR, 680UH, 50MA, 10% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh, 50Ma, 10% Rohs Compliant Multicomp Pro - 74AC1311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 50Ma, 10% Rohs Compliant Multicomp Pro
74AC1311
Inductor, 680Uh, 50Ma, 10% Rohs Compliant Multicomp Pro 74AC1311
INDUCTOR, 680UH, 50MA, 10% ROHS COMPLIANT: YES

INDUCTOR, 680UH, 50MA, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 680Uh, 50Ma, 10%; Inductance Multicomp Pro - 74R9964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 50Ma, 10%; Inductance Multicomp Pro
74R9964
Inductor, 680Uh, 50Ma, 10%; Inductance Multicomp Pro 74R9964
INDUCTOR, 680UH, 50MA, 10%; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 50MA, 10%; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1311 74R9964
Product Name Inductor, 680Uh, 50Ma, 10% Rohs Compliant Multicomp Pro Inductor, 680Uh, 50Ma, 10%; Inductance Multicomp Pro
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers