multicomp PRO Inductor, 5.6Uh, 300Ma, 10%; Inductance Multicomp Pro MCNL453232-5R6K

Description
INDUCTOR, 5.6UH, 300MA, 10%; Inductance:5.6µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 5.6UH, 300MA, 10%; Inductance:5.6µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 5.6Uh, 300Ma, 10%; Inductance Multicomp Pro - 74R9961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, 300Ma, 10%; Inductance Multicomp Pro
74R9961
Inductor, 5.6Uh, 300Ma, 10%; Inductance Multicomp Pro 74R9961
INDUCTOR, 5.6UH, 300MA, 10%; Inductance:5.6µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 5.6UH, 300MA, 10%; Inductance:5.6µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9961
Product Name Inductor, 5.6Uh, 300Ma, 10%; Inductance Multicomp Pro
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers