multicomp PRO Inductor, 3.3Uh, 355Ma, 10%; Inductance Multicomp Pro MCNL453232-3R3K

Description
INDUCTOR, 3.3UH, 355MA, 10%; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 3.3UH, 355MA, 10%; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor with a part number of MCNL453232-3R3K has an inductance value of 3.3 µH and a maximum DC current rating of 355 mA. It features a maximum DC resistance of 0.8 ohms and a self-resonant frequency of 45 MHz. This inductor is designed for surface mounting and is suitable for applications in power lines, video cameras, automobile audio systems, and portable devices. The product is compliant with RoHS standards and comes in a compact 1812 (4532 metric) package. It is resistant to mechanical shocks and pressures, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor with a part number of MCNL453232-3R3K has an inductance value of 3.3 µH and a maximum DC current rating of 355 mA. It features a maximum DC resistance of 0.8 ohms and a self-resonant frequency of 45 MHz. This inductor is designed for surface mounting and is suitable for applications in power lines, video cameras, automobile audio systems, and portable devices. The product is compliant with RoHS standards and comes in a compact 1812 (4532 metric) package. It is resistant to mechanical shocks and pressures, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 355Ma, 10%; Inductance Multicomp Pro - 74R9956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 355Ma, 10%; Inductance Multicomp Pro
74R9956
Inductor, 3.3Uh, 355Ma, 10%; Inductance Multicomp Pro 74R9956
INDUCTOR, 3.3UH, 355MA, 10%; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 355MA, 10%; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9956
Product Name Inductor, 3.3Uh, 355Ma, 10%; Inductance Multicomp Pro
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details