multicomp PRO Inductor, 390Uh, 85Ma, 10%; Inductance Multicomp Pro MCNL453232-391K

Description
INDUCTOR, 390UH, 85MA, 10%; Inductance:390µH; DC Resistance Max:18ohm; Self Resonant Frequency:3MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 390UH, 85MA, 10%; Inductance:390µH; DC Resistance Max:18ohm; Self Resonant Frequency:3MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor with a part number of 74R9960 features an inductance of 390OºH and a maximum DC current rating of 85mA. It has a maximum DC resistance of 18Ω and a self-resonant frequency of 3MHz. This component is designed for applications requiring low resistance and high current, making it suitable for power line applications. The inductor is compliant with RoHS standards and comes in a compact 1812 (4532 metric) package. Its inductance tolerance is ±10%, which is important for precision applications.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor with a part number of 74R9960 features an inductance of 390OºH and a maximum DC current rating of 85mA. It has a maximum DC resistance of 18Ω and a self-resonant frequency of 3MHz. This component is designed for applications requiring low resistance and high current, making it suitable for power line applications. The inductor is compliant with RoHS standards and comes in a compact 1812 (4532 metric) package. Its inductance tolerance is ±10%, which is important for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 390Uh, 85Ma, 10%; Inductance Multicomp Pro - 74R9960 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 85Ma, 10%; Inductance Multicomp Pro
74R9960
Inductor, 390Uh, 85Ma, 10%; Inductance Multicomp Pro 74R9960
INDUCTOR, 390UH, 85MA, 10%; Inductance:390µH; DC Resistance Max:18ohm; Self Resonant Frequency:3MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 390UH, 85MA, 10%; Inductance:390µH; DC Resistance Max:18ohm; Self Resonant Frequency:3MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9960
Product Name Inductor, 390Uh, 85Ma, 10%; Inductance Multicomp Pro
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176783-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details