multicomp PRO Inductor, 330Uh, 85Ma, 10%; Inductance Multicomp Pro MCNL453232-331K

Description
INDUCTOR, 330UH, 85MA, 10%; Inductance:330µH; DC Resistance Max:14ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 85MA, 10%; Inductance:330µH; DC Resistance Max:14ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 85Ma, 10%; Inductance Multicomp Pro - 74R9959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 85Ma, 10%; Inductance Multicomp Pro
74R9959
Inductor, 330Uh, 85Ma, 10%; Inductance Multicomp Pro 74R9959
INDUCTOR, 330UH, 85MA, 10%; Inductance:330µH; DC Resistance Max:14ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 85MA, 10%; Inductance:330µH; DC Resistance Max:14ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, 85Ma, 10% Rohs Compliant Multicomp Pro - 74AC1310 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 85Ma, 10% Rohs Compliant Multicomp Pro
74AC1310
Inductor, 330Uh, 85Ma, 10% Rohs Compliant Multicomp Pro 74AC1310
INDUCTOR, 330UH, 85MA, 10% ROHS COMPLIANT: YES

INDUCTOR, 330UH, 85MA, 10% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74R9959 74AC1310
Product Name Inductor, 330Uh, 85Ma, 10%; Inductance Multicomp Pro Inductor, 330Uh, 85Ma, 10% Rohs Compliant Multicomp Pro
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details