Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
MULTICOMP PRO
MCNL453232-150K -- INDUCTOR, 15UH, 200MA, 10% ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Inductor, 15Uh, 200Ma, 10% Rohs Compliant Multicomp Pro
MCNL453232-150K
Description
INDUCTOR, 15UH, 200MA, 10% ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
INDUCTOR, 15UH, 200MA, 10% ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 200Ma, 10% Rohs Compliant Multicomp Pro
36AJ9866
Inductor, 15Uh, 200Ma, 10% Rohs Compliant Multicomp Pro
36AJ9866
INDUCTOR, 15UH, 200MA, 10% ROHS COMPLIANT: YES
INDUCTOR, 15UH, 200MA, 10% ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Inductors, Coils, and Chokes
Product Number
36AJ9866
Product Name
Inductor, 15Uh, 200Ma, 10% Rohs Compliant Multicomp Pro
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Automotive 0.056uH 200MHz 0.6A Inductor and Choke
KQ0603TTE56NG
Specs
Mounting Option
Surface Mount
Technology
RF Chip
Core Material
Ceramic
View Details
2
suppliers
TE Connectivity
Molded SMD Inductors
1624097-9
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Application
Power Choke
Inductance Range
470 microH
View Details
2
suppliers
MTE Corporation
Inductor/Choke/Coil
DCA002503
View Details
SCHURTER Inc
Common Mode Chokes
DKIH-3352-16D5
Specs
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details