Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
MULTICOMP PRO
MCNL322522B2-680K -- INDUCTOR, 68ΜH, 50MA, 10% ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Inductor, 68Μh, 50Ma, 10% Rohs Compliant Multicomp Pro
MCNL322522B2-680K
Description
INDUCTOR, 68µH, 50MA, 10% ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
INDUCTOR, 68µH, 50MA, 10% ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Μh, 50Ma, 10% Rohs Compliant Multicomp Pro
36AJ9860
Inductor, 68Μh, 50Ma, 10% Rohs Compliant Multicomp Pro
36AJ9860
INDUCTOR, 68µH, 50MA, 10% ROHS COMPLIANT: YES
INDUCTOR, 68µH, 50MA, 10% ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Inductors, Coils, and Chokes
Product Number
36AJ9860
Product Name
Inductor, 68Μh, 50Ma, 10% Rohs Compliant Multicomp Pro
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
Common Mode Chokes
CMT-8104-B
Specs
Operating Temperature
-55 to 105 C (-67 to 221 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
SCHURTER Inc
1500uH 4A Inductor and Choke
DFKH-22-0004
Specs
Inductance Range
1500 microH
Inductance Tolerance
50 (+/- %)
Lead Style
Pin
View Details
2
suppliers
Majestic Transformer Co.
Audio Transformers & Chokes
View Details
RS Components, Ltd.
Leaded Inductors
1910504P
Specs
DCR
0.6000 ohms
Rated DC Current
610 milliamps
Lead Style
Axial
View Details