multicomp PRO Inductor, 4.7Uh, 220Ma, 10%; Inductance Multicomp Pro MCNL322522B2-4R7K

Description
INDUCTOR, 4.7UH, 220MA, 10%; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:220mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCNL32 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, 220MA, 10%; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:220mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCNL32 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, 220Ma, 10%; Inductance Multicomp Pro - 74R9936 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 220Ma, 10%; Inductance Multicomp Pro
74R9936
Inductor, 4.7Uh, 220Ma, 10%; Inductance Multicomp Pro 74R9936
INDUCTOR, 4.7UH, 220MA, 10%; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:220mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCNL32 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 4.7UH, 220MA, 10%; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:220mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCNL32 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9936
Product Name Inductor, 4.7Uh, 220Ma, 10%; Inductance Multicomp Pro
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details