multicomp PRO Inductor, 15Uh, 130Ma, 10%; Inductance Multicomp Pro MCNL322522B2-150K

Description
INDUCTOR, 15UH, 130MA, 10%; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:130mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCNL32 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, 130MA, 10%; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:130mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCNL32 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 130Ma, 10%; Inductance Multicomp Pro - 74R9933 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 130Ma, 10%; Inductance Multicomp Pro
74R9933
Inductor, 15Uh, 130Ma, 10%; Inductance Multicomp Pro 74R9933
INDUCTOR, 15UH, 130MA, 10%; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:130mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCNL32 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 15UH, 130MA, 10%; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:130mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCNL32 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9933
Product Name Inductor, 15Uh, 130Ma, 10%; Inductance Multicomp Pro
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.8200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details