multicomp PRO Inductor, 0.047Uh, 10%, Smd; Inductance Multicomp Pro MCNL252016B2-R047K

Description
INDUCTOR, 0.047UH, 10%, SMD; Inductance:47nH; Product Range:-; DC Current Rating:360mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.5ohm; Inductance Tolerance:± 10%; Self RoHS Compliant: Yes
Description
INDUCTOR, 0.047UH, 10%, SMD; Inductance:47nH; Product Range:-; DC Current Rating:360mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.5ohm; Inductance Tolerance:± 10%; Self RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 0.047Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9855 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.047Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9855
Inductor, 0.047Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9855
INDUCTOR, 0.047UH, 10%, SMD; Inductance:47nH; Product Range:-; DC Current Rating:360mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.5ohm; Inductance Tolerance:± 10%; Self RoHS Compliant: Yes

INDUCTOR, 0.047UH, 10%, SMD; Inductance:47nH; Product Range:-; DC Current Rating:360mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.5ohm; Inductance Tolerance:± 10%; Self RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9855
Product Name Inductor, 0.047Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Technology Wirewound
Inductance Range 0.0470 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details