multicomp PRO Inductor, 470Uh, 62Ma, 10%, 3Mhz; Inductance Multicomp Pro MCNL12KT471

Description
INDUCTOR, 470UH, 62MA, 10%, 3MHz; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470UH, 62MA, 10%, 3MHz; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, 62Ma, 10%, 3Mhz; Inductance Multicomp Pro - 20T0803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 62Ma, 10%, 3Mhz; Inductance Multicomp Pro
20T0803
Inductor, 470Uh, 62Ma, 10%, 3Mhz; Inductance Multicomp Pro 20T0803
INDUCTOR, 470UH, 62MA, 10%, 3MHz; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, 62MA, 10%, 3MHz; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0803
Product Name Inductor, 470Uh, 62Ma, 10%, 3Mhz; Inductance Multicomp Pro
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details