multicomp PRO Inductor, 330Uh, 85Ma, 10%, 3.5Mhz, Full Reel; Inductance Multicomp Pro MCNL12KT331

Description
INDUCTOR, 330UH, 85MA, 10%, 3.5MHz, FULL REEL; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 85MA, 10%, 3.5MHz, FULL REEL; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 85Ma, 10%, 3.5Mhz, Full Reel; Inductance Multicomp Pro - 20T0800 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 85Ma, 10%, 3.5Mhz, Full Reel; Inductance Multicomp Pro
20T0800
Inductor, 330Uh, 85Ma, 10%, 3.5Mhz, Full Reel; Inductance Multicomp Pro 20T0800
INDUCTOR, 330UH, 85MA, 10%, 3.5MHz, FULL REEL; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

INDUCTOR, 330UH, 85MA, 10%, 3.5MHz, FULL REEL; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, 85Ma, 10%, 3.5Mhz; Inductance Multicomp Pro - 20T0799 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 85Ma, 10%, 3.5Mhz; Inductance Multicomp Pro
20T0799
Inductor, 330Uh, 85Ma, 10%, 3.5Mhz; Inductance Multicomp Pro 20T0799
INDUCTOR, 330UH, 85MA, 10%, 3.5MHz; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, 330UH, 85MA, 10%, 3.5MHz; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0800
Product Name Inductor, 330Uh, 85Ma, 10%, 3.5Mhz, Full Reel; Inductance Multicomp Pro
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details