multicomp PRO Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Multicomp Pro MCNL12KT150

Description
INDUCTOR, 15UH, 200MA, 10%, 17MHz; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, 200MA, 10%, 17MHz; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Multicomp Pro - 20T0789 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Multicomp Pro
20T0789
Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Multicomp Pro 20T0789
INDUCTOR, 15UH, 200MA, 10%, 17MHz; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, 15UH, 200MA, 10%, 17MHz; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, 200Ma, 10%, 17Mhz, Full Reel; Inductance Multicomp Pro - 20T0790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 200Ma, 10%, 17Mhz, Full Reel; Inductance Multicomp Pro
20T0790
Inductor, 15Uh, 200Ma, 10%, 17Mhz, Full Reel; Inductance Multicomp Pro 20T0790
INDUCTOR, 15UH, 200MA, 10%, 17MHz, FULL REEL; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

INDUCTOR, 15UH, 200MA, 10%, 17MHz, FULL REEL; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 20T0789 20T0790
Product Name Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Multicomp Pro Inductor, 15Uh, 200Ma, 10%, 17Mhz, Full Reel; Inductance Multicomp Pro
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers