multicomp PRO Inductor, 1.2Uh, 600Ma, 10%, 230Mhz; Inductance Multicomp Pro MCNL08KT1R2

Description
INDUCTOR, 1.2UH, 600MA, 10%, 230MHz; Inductance:1.2µH; DC Resistance Max:0.74ohm; Self Resonant Frequency:230MHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCNL08 Series; Core Material:FerriteRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.2UH, 600MA, 10%, 230MHz; Inductance:1.2µH; DC Resistance Max:0.74ohm; Self Resonant Frequency:230MHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCNL08 Series; Core Material:FerriteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.2Uh, 600Ma, 10%, 230Mhz; Inductance Multicomp Pro - 20T0785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 600Ma, 10%, 230Mhz; Inductance Multicomp Pro
20T0785
Inductor, 1.2Uh, 600Ma, 10%, 230Mhz; Inductance Multicomp Pro 20T0785
INDUCTOR, 1.2UH, 600MA, 10%, 230MHz; Inductance:1.2µH; DC Resistance Max:0.74ohm; Self Resonant Frequency:230MHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCNL08 Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, 1.2UH, 600MA, 10%, 230MHz; Inductance:1.2µH; DC Resistance Max:0.74ohm; Self Resonant Frequency:230MHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCNL08 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0785
Product Name Inductor, 1.2Uh, 600Ma, 10%, 230Mhz; Inductance Multicomp Pro
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details