multicomp PRO Dip Switch, 8Pos, Spst-No, Slide, Th; No. Of Circuits Multicomp Pro MCNDS-08V

Description
DIP SWITCH, 8POS, SPST-NO, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 8POS, SPST-NO, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 8Pos, Spst-No, Slide, Th; No. Of Circuits Multicomp Pro - 57AC7061 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst-No, Slide, Th; No. Of Circuits Multicomp Pro
57AC7061
Dip Switch, 8Pos, Spst-No, Slide, Th; No. Of Circuits Multicomp Pro 57AC7061
DIP SWITCH, 8POS, SPST-NO, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST-NO, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 57AC7061
Product Name Dip Switch, 8Pos, Spst-No, Slide, Th; No. Of Circuits Multicomp Pro
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 1759652 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1825190-6 - TE Connectivity
Specs
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
4 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details