multicomp PRO Dip Switch, Spst-No, 4Pos, Slide, 24Vdc; No. Of Circuits Multicomp Pro MCNDS-04V

Description
DIP SWITCH, SPST-NO, 4POS, SLIDE, 24VDC; No. of Circuits:4Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, SPST-NO, 4POS, SLIDE, 24VDC; No. of Circuits:4Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, Spst-No, 4Pos, Slide, 24Vdc; No. Of Circuits Multicomp Pro - 69AC3093 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst-No, 4Pos, Slide, 24Vdc; No. Of Circuits Multicomp Pro
69AC3093
Dip Switch, Spst-No, 4Pos, Slide, 24Vdc; No. Of Circuits Multicomp Pro 69AC3093
DIP SWITCH, SPST-NO, 4POS, SLIDE, 24VDC; No. of Circuits:4Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, SPST-NO, 4POS, SLIDE, 24VDC; No. of Circuits:4Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 69AC3093
Product Name Dip Switch, Spst-No, 4Pos, Slide, 24Vdc; No. Of Circuits Multicomp Pro
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 39-A6KS-162RS-R100TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal
View Details
2 suppliers
DIP Switch - 2-2319747-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
2 suppliers