The Dip Switch, 5Pos, SPST-NO, part number 57AC7051, is a piano-type switch designed for various applications including industrial control and computer peripherals. It features a thermoplastic PBT lever and slider, with a red thermoplastic cover. The switch has a contact rating of 100mA at 50V DC for non-switching and 25mA at 24V DC for switching operations. It offers a maximum contact resistance of 50m,Ѷ and an insulation resistance of at least 100M,Ѷ at 500V DC. The dielectric strength is rated at 500V AC for one minute. This switch operates effectively within a temperature range of -40°C to +85°C and has a mechanical life of 2000 cycles. It is compliant with RoHS regulations and is suitable for applications requiring reliable switching in a compact form factor. The product is designed to withstand various environmental conditions, including low and high temperatures, and humidity.
DIP SWITCH, 5POS, SPST-NO ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 57AC7051 |
| Product Name | Dip Switch, 5Pos, Spst-No Rohs Compliant Multicomp Pro |