multicomp PRO Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro MCNDI-10S

Description
SWITCH, DIP, 10 POSITION, SPST, RAISED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 10 POSITION, SPST, RAISED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro - 97K4453 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro
97K4453
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro 97K4453
SWITCH, DIP, 10 POSITION, SPST, RAISED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, RAISED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 97K4453
Product Name Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319847-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
A6A Sealed Rotary DIP Switch - A6A-16R - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 7.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 321105 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details