multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro MCMT21N680F101CT

Description
CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:68pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:68pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro - 01AC9211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro
01AC9211
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro 01AC9211
CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:68pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:68pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Capacitance Multicomp Pro - 23T7274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Capacitance Multicomp Pro
23T7274
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Capacitance Multicomp Pro 23T7274
CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0805; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0805; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 01AC9211 23T7274
Product Name Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0805; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers