multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 470 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMT21N471F250CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 470 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 470 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 470 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7241 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 470 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7241
Multilayer Ceramic Capacitor, Mcca Series, 470 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7241
Multilayer Ceramic Capacitor, MCCA Series, 470 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 470 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7241
Product Name Multilayer Ceramic Capacitor, Mcca Series, 470 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers