multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Capacitance Multicomp Pro MCMT21N471F101CT

Description
CAP, MLCC, AEC-Q200, C0G, 470PF/100V/0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 470PF/100V/0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Capacitance Multicomp Pro - 23T7279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Capacitance Multicomp Pro
23T7279
Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Capacitance Multicomp Pro 23T7279
CAP, MLCC, AEC-Q200, C0G, 470PF/100V/0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 470PF/100V/0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2947
Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2947
CAP, MLCC, AEC-Q200, C0G, 470PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:470pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 470PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:470pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7279 03AC2947
Product Name Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 470Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers