multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0805; Ceramic Capacitor Case Multicomp Pro MCMT21N470F250CT

Description
CAP, MLCC, AEC-Q200, C0G, 47PF, 25V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:47pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 47PF, 25V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:47pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0805; Ceramic Capacitor Case Multicomp Pro - 03AC2946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0805; Ceramic Capacitor Case Multicomp Pro
03AC2946
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0805; Ceramic Capacitor Case Multicomp Pro 03AC2946
CAP, MLCC, AEC-Q200, C0G, 47PF, 25V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:47pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 47PF, 25V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:47pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7235 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7235
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7235
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2946 23T7235
Product Name Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0805; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details