multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 33Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro MCMT21N330F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 33PF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:33pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Description
CAP, MLCC, AEC-Q200, C0G, 33PF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:33pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, Mcca Series, part number 23T7253, features a capacitance of 33 pF with a tolerance of 1%. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. The capacitor is rated for a maximum voltage of 50 V and comes in an 0805 (2012 metric) package size. This component is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for applications in automotive electronics, navigation, and entertainment equipment, meeting AEC-Q200 automotive standards for reliability and performance. The lead-free termination ensures compatibility with modern soldering processes.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, Mcca Series, part number 23T7253, features a capacitance of 33 pF with a tolerance of 1%. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. The capacitor is rated for a maximum voltage of 50 V and comes in an 0805 (2012 metric) package size. This component is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for applications in automotive electronics, navigation, and entertainment equipment, meeting AEC-Q200 automotive standards for reliability and performance. The lead-free termination ensures compatibility with modern soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 33Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro - 03AC2944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 33Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro
03AC2944
Cap, Mlcc, Aec-Q200, C0G, 33Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro 03AC2944
CAP, MLCC, AEC-Q200, C0G, 33PF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:33pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 33PF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:33pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 33 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7253 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 33 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7253
Multilayer Ceramic Capacitor, Mcca Series, 33 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7253
Multilayer Ceramic Capacitor, MCCA Series, 33 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 33 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2944 23T7253
Product Name Cap, Mlcc, Aec-Q200, C0G, 33Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 33 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101202U200EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2000 microF
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details