multicomp PRO Cap, Aec-Q200, 33Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MCMT21N330F101CT

Description
CAP, AEC-Q200, 33PF, 100V, MLCC, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 33PF, 100V, MLCC, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 33Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 23T7272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
23T7272
Cap, Aec-Q200, 33Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 23T7272
CAP, AEC-Q200, 33PF, 100V, MLCC, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes

CAP, AEC-Q200, 33PF, 100V, MLCC, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7272
Product Name Cap, Aec-Q200, 33Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers