multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro MCMT21N2R2C101CT

Description
CAP, MLCC, AEC-Q200, C0G, 2.2PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:2.2pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 2.2PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:2.2pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2938
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2938
CAP, MLCC, AEC-Q200, C0G, 2.2PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:2.2pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 2.2PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:2.2pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro - 23T7265 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro
23T7265
Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro 23T7265
Multilayer Ceramic Capacitor, MCCA Series, 2.2 pF, 0.25pF, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 2.2 pF, 0.25pF, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2938 23T7265
Product Name Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-6 microF
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers